Samsung logo

Samsung CLP-610ND Colour 2400 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84479
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung CLP-610ND Colour 2400 x 600 DPI A4:

Samsung CLP-610ND, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Samsung CLP-610ND Colour 2400 x 600 DPI A4:

Samsung CLP-610ND. Print technology: Laser, Colour, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.