Samsung logo

Samsung Galaxy C7 SM-C7000 14.5 cm (5.7") Dual SIM 4G Micro-USB 4 GB 64 GB 3300 mAh Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94424
Info modified on:
14 Mar 2024, 19:16:50
Short summary description Samsung Galaxy C7 SM-C7000 14.5 cm (5.7") Dual SIM 4G Micro-USB 4 GB 64 GB 3300 mAh Black, Silver:

Samsung Galaxy C7 SM-C7000, 14.5 cm (5.7"), 1920 x 1080 pixels, 4 GB, 64 GB, 16 MP, Black, Silver

Long summary description Samsung Galaxy C7 SM-C7000 14.5 cm (5.7") Dual SIM 4G Micro-USB 4 GB 64 GB 3300 mAh Black, Silver:

Samsung Galaxy C7 SM-C7000. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product colour: Black, Silver. Weight: 169 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.