Samsung logo

Samsung Galaxy C5 SM-C5000 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 2600 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124751
Info modified on:
14 Mar 2024, 19:50:39
Short summary description Samsung Galaxy C5 SM-C5000 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 2600 mAh Gold:

Samsung Galaxy C5 SM-C5000, 13.2 cm (5.2"), 1920 x 1080 pixels, 1.5 GHz, 4 GB, 16 MP, Gold

Long summary description Samsung Galaxy C5 SM-C5000 13.2 cm (5.2") Dual SIM 4G Micro-USB 4 GB 2600 mAh Gold:

Samsung Galaxy C5 SM-C5000. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz. RAM capacity: 4 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Gold. Weight: 143 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.