Samsung logo

Samsung C34H890WJN computer monitor 86.4 cm (34") 3440 x 1440 pixels Full HD LED Black, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110484
Info modified on:
14 Mar 2024, 19:46:00
Short summary description Samsung C34H890WJN computer monitor 86.4 cm (34") 3440 x 1440 pixels Full HD LED Black, Titanium:

Samsung C34H890WJN, 86.4 cm (34"), 3440 x 1440 pixels, Full HD, LED, 4 ms, Black, Titanium

Long summary description Samsung C34H890WJN computer monitor 86.4 cm (34") 3440 x 1440 pixels Full HD LED Black, Titanium:

Samsung C34H890WJN. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Titanium

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.