Samsung logo

Samsung BX2240 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141918
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BX2240 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels HD Black:

Samsung BX2240, 54.6 cm (21.5"), 1920 x 1080 pixels, HD, 5 ms, Black

Long summary description Samsung BX2240 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels HD Black:

Samsung BX2240. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.