Samsung logo

Samsung BRB26600FWW/EU fridge-freezer Built-in F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81236
Info modified on:
04 Mar 2025, 15:44:16
Short summary description Samsung BRB26600FWW/EU fridge-freezer Built-in F White:

Samsung BRB26600FWW/EU, SN-T, 35 dB, 3 kg/24h, F, Fresh zone compartment, White

Long summary description Samsung BRB26600FWW/EU fridge-freezer Built-in F White:

Samsung BRB26600FWW/EU. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 268 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezing capacity: 3 kg/24h. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 288 kWh. Product colour: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.