Samsung BRB26600EWW, 267 L, SN-T, 6 kg/24h, E, Fresh zone compartment, White
Samsung BRB26600EWW. Total net capacity: 267 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 193 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 74 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 231 kWh. Product colour: White