Samsung logo

Samsung BRB260187WW Built-in 265 L G

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42021
Info modified on:
27 May 2024, 14:22:14
Short summary description Samsung BRB260187WW Built-in 265 L G:

Samsung BRB260187WW, 265 L, No Frost (fridge), SN-T, 9 kg/24h, G, Fresh zone compartment

Long summary description Samsung BRB260187WW Built-in 265 L G:

Samsung BRB260187WW. Total net capacity: 265 L. Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 191 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 74 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: G, Annual energy consumption: 317 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.