Samsung logo

Samsung HM-1300 Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92928
Info modified on:
22 Jun 2022, 10:59:41
Short summary description Samsung HM-1300 Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black:

Samsung HM-1300, Wireless, Calls/Music, 10 g, Headset, Black

Long summary description Samsung HM-1300 Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black:

Samsung HM-1300. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 10 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.