Samsung logo

Samsung BD-P2500

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87074
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-P2500:

Samsung BD-P2500, 5.1 channels, 24-bit/192kHz, BD-RE, BD-ROM, DVD-R, DVD-ROM, DVD-RW, 28 W, 0.9 W, 2.9 kg

Long summary description Samsung BD-P2500:

Samsung BD-P2500. Audio output channels: 5.1 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: BD-RE, BD-ROM, DVD-R, DVD-ROM, DVD-RW. Power consumption (typical): 28 W, Power consumption (standby): 0.9 W. Weight: 2.9 kg. Power requirements: 110 - 240V 50/ 60Hz, Dimensions (WxDxH): 430 x 271 x 59 mm, Playback formats: VC-1, H.264, MPEG-2

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.