Samsung BD-F5900, HD, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, AVCHD, DIVX HD, MKV, MPEG2, MPEG4, MPO, AAC, LPCM, MP3, WMA, JPEG XR
Samsung BD-F5900. HD type: HD, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Video formats supported: AVCHD, DIVX HD, MKV, MPEG2, MPEG4, MPO, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPEG XR. Disc types supported: BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 361 mm, Depth: 196 mm, Height: 406 mm