Samsung logo

Samsung BD-C7500 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81049
Info modified on:
04 Apr 2019, 11:09:48
Short summary description Samsung BD-C7500 Black:

Samsung BD-C7500, DIVX, H.264, M-JPEG, MKV, MP4, MPEG2, BD-R, BD-RE, CD, CD-R, CD-RW, DVD+RW, DVD-R, DVD-RW, 1.5 kg, 420 x 175 x 33 mm, MPEG2, H.264, VC-1, AVCHD, DIVX HD, MKV, MP4, WMV9, 3GPP, HD JPEG

Long summary description Samsung BD-C7500 Black:

Samsung BD-C7500. Video formats supported: DIVX, H.264, M-JPEG, MKV, MP4, MPEG2. Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD+RW, DVD-R, DVD-RW. Weight: 1.5 kg. Dimensions (WxDxH): 420 x 175 x 33 mm, Playback formats: MPEG2, H.264, VC-1, AVCHD, DIVX HD, MKV, MP4, WMV9, 3GPP, HD JPEG

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.