Samsung logo

Samsung BD-P2500 Blu-ray Disc Player Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36528
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung BD-P2500 Blu-ray Disc Player Black:

Samsung BD-P2500 Blu-ray Disc Player, 28 W, 0.9 W, 2.9 kg, 4.8 kg, 531 x 147 x 350 mm, 120 V

Long summary description Samsung BD-P2500 Blu-ray Disc Player Black:

Samsung BD-P2500 Blu-ray Disc Player. Power consumption (typical): 28 W, Power consumption (standby): 0.9 W. Weight: 2.9 kg. Package weight: 4.8 kg, Package dimensions (WxDxH): 531 x 147 x 350 mm. Power requirements: 120 V, Dimensions (WxDxH): 430 x 59 x 271 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.