Samsung logo

Samsung BD-P1580 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173470
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-P1580 DVD/Blu-Ray player Black:

Samsung BD-P1580, Full HD, 1080i, 1080p, 480i, 480p, 576i, 576p, 720p, 4:3, 16:9, 10-bit/108MHz, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 2.0 channels

Long summary description Samsung BD-P1580 DVD/Blu-Ray player Black:

Samsung BD-P1580. HD type: Full HD, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p, Aspect ratio: 4:3, 16:9. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 2.0 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, H.264, MPEG2, VC-1, Audio formats supported: MP3, Image formats supported: JPG. Playback disc formats: Blu-Ray video, CD audio, Disc types supported: BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 30 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.