Samsung logo

Samsung BD-J7500 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103653
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-J7500 Blu-Ray player 3D Black:

Samsung BD-J7500, Full HD, NTSC, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio, 7.1 channels, AVCHD, MKV, MPEG2, MPEG4, MPO, WMV, AAC, FLAC, LPCM, MP3, WMA

Long summary description Samsung BD-J7500 Blu-Ray player 3D Black:

Samsung BD-J7500. HD type: Full HD, Analog signal format system: NTSC. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, MKV, MPEG2, MPEG4, MPO, WMV, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Image formats supported: JPG. Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 18.5 W, Power consumption (standby): 0.4 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.