Samsung logo

Samsung BD-J6300 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135055
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung BD-J6300 Blu-Ray player 3D Black:

Samsung BD-J6300, Full HD, DTS-HD Master Audio, Dolby TrueHD, 7.1 channels, AVCHD, MKV, MPEG2, MPEG4, MPO, WMV, AAC, FLAC, LPCM, MP3, WMA, JPG

Long summary description Samsung BD-J6300 Blu-Ray player 3D Black:

Samsung BD-J6300. HD type: Full HD. Audio decoders: DTS-HD Master Audio, Dolby TrueHD, Audio output channels: 7.1 channels. Video formats supported: AVCHD, MKV, MPEG2, MPEG4, MPO, WMV, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Image formats supported: JPG. Disc types supported: BD, BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 18.5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.