Samsung logo

Samsung BD-J5900 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74720
Info modified on:
25 Nov 2020, 15:27:30
Short summary description Samsung BD-J5900 Blu-Ray player 3D Black:

Samsung BD-J5900, Full HD, NTSC, DTS, DTS 2.0, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, BD, CD, DVD, 110-120 V, 50 - 60 Hz

Long summary description Samsung BD-J5900 Blu-Ray player 3D Black:

Samsung BD-J5900. HD type: Full HD, Analog signal format system: NTSC. Audio decoders: DTS, DTS 2.0, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Disc types supported: BD, CD, DVD. AC input voltage: 110-120 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.8 W. Width: 291 mm, Depth: 221 mm, Height: 40 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.