Samsung logo

Samsung BD-J5900 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97249
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-J5900 Blu-Ray player 3D Black:

Samsung BD-J5900, Dolby Digital, DTS, 2.0 channels, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, WMV, Blu-Ray video, VCD, BD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 110 - 120 V

Long summary description Samsung BD-J5900 Blu-Ray player 3D Black:

Samsung BD-J5900. Audio decoders: Dolby Digital, DTS, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, WMV. Playback disc formats: Blu-Ray video, VCD, Disc types supported: BD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 120 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.8 W. Width: 290 mm, Depth: 221 mm, Height: 39 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.