Samsung logo

Samsung BD-J5700 Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106772
Info modified on:
14 Mar 2024, 17:23:36
Short summary description Samsung BD-J5700 Blu-Ray player Black:

Samsung BD-J5700, NTSC, Dolby Digital Plus, Dolby TrueHD, DTS, 2.0 channels, AVCHD, MPEG2, MPEG4, WMV, AAC, FLAC, LPCM, MP3, WMA, JPEG XR

Long summary description Samsung BD-J5700 Blu-Ray player Black:

Samsung BD-J5700. Analog signal format system: NTSC. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS, Audio output channels: 2.0 channels. Video formats supported: AVCHD, MPEG2, MPEG4, WMV, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Image formats supported: JPEG XR. Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-120 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.8 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.