Samsung logo

Samsung BD-J5100 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176082
Info modified on:
24 Feb 2023, 14:03:18
Short summary description Samsung BD-J5100 Blu-Ray player 3D Black:

Samsung BD-J5100, NTSC, Dolby Digital Plus, Dolby TrueHD, DTS, 2.0 channels, AVCHD, MPEG2, MPEG4, WMV, AAC, FLAC, LPCM, MP3, WMA, MPO

Long summary description Samsung BD-J5100 Blu-Ray player 3D Black:

Samsung BD-J5100. Analog signal format system: NTSC. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS, Audio output channels: 2.0 channels. Video formats supported: AVCHD, MPEG2, MPEG4, WMV, Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Image formats supported: MPO. Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-120 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.8 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.