Samsung logo

Samsung BD-J4500R Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73307
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung BD-J4500R Blu-Ray player Black:

Samsung BD-J4500R, DTS-HD, Dolby TrueHD, 2.0 channels, AVCHD, DIVX, ISO (Blu-ray), MKV, MPEG2, MPEG4, WMV, WMV, JPEG, CD video, DVD-Video, VCD

Long summary description Samsung BD-J4500R Blu-Ray player Black:

Samsung BD-J4500R. Audio decoders: DTS-HD, Dolby TrueHD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, ISO (Blu-ray), MKV, MPEG2, MPEG4, WMV, Audio formats supported: WMV, Image formats supported: JPEG. Playback disc formats: CD video, DVD-Video, VCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.8 W. Width: 300 mm, Depth: 208 mm, Height: 42 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.