Samsung logo

Samsung J4500 Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88290
Info modified on:
13 Nov 2024, 22:30:21
Short summary description Samsung J4500 Blu-Ray player Black:

Samsung J4500, DTS, Dolby TrueHD, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, WMV, JPEG XR, Blu-Ray video, DVD-Video, VCD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 220-240 V

Long summary description Samsung J4500 Blu-Ray player Black:

Samsung J4500. Audio decoders: DTS, Dolby TrueHD. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, WMV, Image formats supported: JPEG XR. Playback disc formats: Blu-Ray video, DVD-Video, VCD, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.8 W. Width: 300 mm, Depth: 208 mm, Height: 42 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.