Samsung logo

Samsung BD-J4500 Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83535
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-J4500 Blu-Ray player Black:

Samsung BD-J4500, Full HD, DTS, DTS 2.0, Dolby TrueHD, 2.0 channels, AVCHD, DIVX, DIVX HD, M-JPEG, MPEG2, MPEG4, WMV, BD, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 220-240 V

Long summary description Samsung BD-J4500 Blu-Ray player Black:

Samsung BD-J4500. HD type: Full HD. Audio decoders: DTS, DTS 2.0, Dolby TrueHD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, DIVX HD, M-JPEG, MPEG2, MPEG4, WMV. Disc types supported: BD, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.8 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.