Samsung logo

Samsung H6500 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111860
Info modified on:
14 Mar 2024, 19:43:32
Short summary description Samsung H6500 Blu-Ray player 3D Black:

Samsung H6500, DTS Digital Surround, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD, AVCHD, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPG, MPO, CD video, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung H6500 Blu-Ray player 3D Black:

Samsung H6500. Audio decoders: DTS Digital Surround, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD. Video formats supported: AVCHD, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG, MPO. Playback disc formats: CD video, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 360 mm, Depth: 196 mm, Height: 40 mm. Package weight: 771.1 g, Package dimensions (WxDxH): 401 x 268 x 78 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.