Samsung logo

Samsung BD-H6500 DVD player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120477
Info modified on:
24 Feb 2023, 14:03:14
Short summary description Samsung BD-H6500 DVD player 3D Black:

Samsung BD-H6500, 480p, 720p, 1080i, 1080p, 2160p, DTS Digital Surround, DTS-HD, Dolby Digital Plus, Dolby TrueHD, 3GP, ASF, AVI, FLV, MKV, MOV, MP4, PS, SVAF, TS, VOB, VRO, AAC, AIFF, ALAC, APE, FLAC, M4A, Mid, MIDI, MP3, MPA, OGG, WAV, WMA, BMP, JPEG XR, JPG, MPO, PNG, Blu-Ray video, DVD-Video

Long summary description Samsung BD-H6500 DVD player 3D Black:

Samsung BD-H6500. Supported video modes: 480p, 720p, 1080i, 1080p, 2160p. Audio decoders: DTS Digital Surround, DTS-HD, Dolby Digital Plus, Dolby TrueHD. Video formats supported: 3GP, ASF, AVI, FLV, MKV, MOV, MP4, PS, SVAF, TS, VOB, VRO, Audio formats supported: AAC, AIFF, ALAC, APE, FLAC, M4A, Mid, MIDI, MP3, MPA, OGG, WAV, WMA, Image formats supported: BMP, JPEG XR, JPG, MPO, PNG. Playback disc formats: Blu-Ray video, DVD-Video, Playback disc types: BD-R, BD-RE, BD-ROM, CD-R, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 18.5 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.