Samsung logo

Samsung BD-F8900 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71116
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-F8900 3D Black:

Samsung BD-F8900, Full HD, 1080p, 16:9, Dolby Digital, Dolby Digital Plus, Dolby Surround, Dolby TrueHD, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV

Long summary description Samsung BD-F8900 3D Black:

Samsung BD-F8900. HD type: Full HD, Supported video modes: 1080p, Aspect ratio: 16:9. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Surround, Dolby TrueHD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG, MPO. Playback disc formats: Blu-Ray video, CD audio, Disc types supported: BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, Power consumption (typical): 33 W, Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.