Samsung logo

Samsung BD-F7500 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72236
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-F7500 3D Black:

Samsung BD-F7500, Full HD, 1080p, FPR 3D, 7.1 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, AAC+, MP3, WAV, WMA

Long summary description Samsung BD-F7500 3D Black:

Samsung BD-F7500. HD type: Full HD, Supported video modes: 1080p, Supported 3D technologies: FPR 3D. Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, AAC+, MP3, WAV, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, VCD, Disc types supported: BD, BD-R, BD-R DL, BD-R XL, BD-RE, BD-RE DL, BD-RE XL, BD-ROM, CD-R, CD-ROM, CD-RW, DVD, DVD+R,.... Ethernet LAN data rates: 10,100,1000 Mbit/s

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.