Samsung logo

Samsung BD-F6500 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74986
Info modified on:
01 Mar 2024, 12:26:04
Short summary description Samsung BD-F6500 3D Black:

Samsung BD-F6500, Full HD, 1080p, 720p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, MPO, WMV, AAC, LPCM, MP3, WMA

Long summary description Samsung BD-F6500 3D Black:

Samsung BD-F6500. HD type: Full HD, Supported video modes: 1080p, 720p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, MPO, WMV, Audio formats supported: AAC, LPCM, MP3, WMA. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, VCD, Disc types supported: BD, BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: BD-R, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 17 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.