Samsung BD-F5700, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, 2.0 channels, AVCHD, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPG, Blu-Ray video
Samsung BD-F5700. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray video, Disc types supported: BD, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 269.2 mm, Depth: 193 mm, Height: 38.1 mm. Package weight: 1.41 kg, Package dimensions (WxDxH): 307.3 x 271.8 x 78.8 mm