Samsung logo

Samsung BD-F5500 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126644
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-F5500 DVD/Blu-Ray player 3D Black:

Samsung BD-F5500, Full HD, 1080p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD, 2.0 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA

Long summary description Samsung BD-F5500 DVD/Blu-Ray player 3D Black:

Samsung BD-F5500. HD type: Full HD, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS-HD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray video, CD video, VCD, Disc types supported: BD, BD-R, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 100 - 240 V, Power consumption (typical): 8.8 W, Power consumption (standby): 0.4 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.