Samsung logo

Samsung BD-ES7000 Blu-Ray player 3D Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81211
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-ES7000 Blu-Ray player 3D Silver:

Samsung BD-ES7000, Dolby Digital, Dolby Digital Plus, DTS, DTS-HD, DTS-HD Master Audio, 7.1 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA, JPG, Blu-Ray audio, CD audio, CD video

Long summary description Samsung BD-ES7000 Blu-Ray player 3D Silver:

Samsung BD-ES7000. Audio decoders: Dolby Digital, Dolby Digital Plus, DTS, DTS-HD, DTS-HD Master Audio, Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, CD audio, CD video, Disc types supported: BD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, Power consumption (typical): 14.7 W. Width: 380 mm, Depth: 158 mm, Height: 23 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.