Samsung logo

Samsung BD-E5400 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94678
Info modified on:
24 Feb 2023, 14:03:12
Short summary description Samsung BD-E5400 DVD/Blu-Ray player Black:

Samsung BD-E5400, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, AVCHD, H.264, MKV, MPEG2, MPEG4, VC-1, XVID, AAC, AC3, LPCM, MP3, WMA, BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 0.3 W, 269 mm

Long summary description Samsung BD-E5400 DVD/Blu-Ray player Black:

Samsung BD-E5400. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS. Video formats supported: AVCHD, H.264, MKV, MPEG2, MPEG4, VC-1, XVID, Audio formats supported: AAC, AC3, LPCM, MP3, WMA. Disc types supported: BD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (standby): 0.3 W. Width: 269 mm, Depth: 193 mm, Height: 40.6 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.