Samsung logo

Samsung BD-E5300 Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114304
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-E5300 Blu-Ray player Black:

Samsung BD-E5300, PAL, CinemaNow, Netflix, Pandora, Vudu, YouTube, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 2.0 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WMA

Long summary description Samsung BD-E5300 Blu-Ray player Black:

Samsung BD-E5300. Analog signal format system: PAL, Network streaming services supported: CinemaNow, Netflix, Pandora, Vudu, YouTube. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, Power consumption (typical): 12.6 W, Power consumption (standby): 0.3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.