Samsung logo

Samsung BD-D8500M Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72364
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-D8500M Blu-Ray player 3D Black:

Samsung BD-D8500M, 2.0 channels, AVCHD, MKV, MPEG2, MPEG4, WMV, WMV9, AAC, LPCM, MP3, WMA, GIF, JPG, PNG, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 33 W

Long summary description Samsung BD-D8500M Blu-Ray player 3D Black:

Samsung BD-D8500M. Audio output channels: 2.0 channels. Video formats supported: AVCHD, MKV, MPEG2, MPEG4, WMV, WMV9, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 33 W, Power consumption (standby): 1 W. Width: 430 mm, Depth: 299 mm, Height: 60 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.