Samsung logo

Samsung BD-D8500 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70963
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-D8500 3D Black:

Samsung BD-D8500, 7.1 channels, AVCHD, DivX, MKV, XviD, AAC, MP3, WMA, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,..., 33 W, 1 W

Long summary description Samsung BD-D8500 3D Black:

Samsung BD-D8500. Audio output channels: 7.1 channels. Video formats supported: AVCHD, DivX, MKV, XviD, Audio formats supported: AAC, MP3, WMA. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,.... Power consumption (typical): 33 W, Power consumption (standby): 1 W. Weight: 3.6 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.