Samsung logo

Samsung BD-D7500 Blu-Ray player 3D Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69267
Info modified on:
21 Nov 2019, 17:01:42
Short summary description Samsung BD-D7500 Blu-Ray player 3D Silver:

Samsung BD-D7500, 7.1 channels, AVCHD, DivX, MKV, WMV, AAC, MP3, WMA, GIF, JPG, PNG, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 17 W

Long summary description Samsung BD-D7500 Blu-Ray player 3D Silver:

Samsung BD-D7500. Audio output channels: 7.1 channels. Video formats supported: AVCHD, DivX, MKV, WMV, Audio formats supported: AAC, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 17 W, Power consumption (standby): 0.3 W. Weight: 1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.