Samsung logo

Samsung BD-D6900 DVD/Blu-Ray player 3D Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52330
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-D6900 DVD/Blu-Ray player 3D Black, Silver:

Samsung BD-D6900, 7.1 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, MP3, WMA, JPG, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 33 W

Long summary description Samsung BD-D6900 DVD/Blu-Ray player 3D Black, Silver:

Samsung BD-D6900. Audio output channels: 7.1 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, MP3, WMA, Image formats supported: JPG. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 33 W, Power consumption (standby): 1 W. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.