Samsung logo

Samsung BD-D6900 Blu-Ray player 3D Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105919
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-D6900 Blu-Ray player 3D Silver:

Samsung BD-D6900, 7.1 channels, AVCHD, MKV, WMV, AAC, MP3, WMA, GIF, JPG, PNG, 33 W, 1 W

Long summary description Samsung BD-D6900 Blu-Ray player 3D Silver:

Samsung BD-D6900. Audio output channels: 7.1 channels. Video formats supported: AVCHD, MKV, WMV, Audio formats supported: AAC, MP3, WMA, Image formats supported: GIF, JPG, PNG. Power consumption (typical): 33 W, Power consumption (standby): 1 W. Weight: 2 kg. TV tuner type: DVB-C, DVB-T

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.