Samsung logo

Samsung BD-D5700 Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72646
Info modified on:
24 Feb 2023, 14:03:10
Short summary description Samsung BD-D5700 Blu-Ray player Black:

Samsung BD-D5700, 2.0 channels, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Ethernet

Long summary description Samsung BD-D5700 Blu-Ray player Black:

Samsung BD-D5700. Audio output channels: 2.0 channels. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Networking features: Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.