Samsung logo

Samsung BD-D5500 Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106816
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-D5500 Blu-Ray player 3D Black:

Samsung BD-D5500, 2.0 channels, WMV, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Ethernet

Long summary description Samsung BD-D5500 Blu-Ray player 3D Black:

Samsung BD-D5500. Audio output channels: 2.0 channels. Video formats supported: WMV. Disc types supported: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Networking features: Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.