Samsung logo

Samsung BD-D5100 Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84131
Info modified on:
21 Nov 2019, 17:01:53
Short summary description Samsung BD-D5100 Blu-Ray player Black:

Samsung BD-D5100, 2.0 channels, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, MP3, WMA, GIF, JPG, PNG, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 19 W

Long summary description Samsung BD-D5100 Blu-Ray player Black:

Samsung BD-D5100. Audio output channels: 2.0 channels. Video formats supported: DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (typical): 19 W, Power consumption (standby): 0.1 W. Weight: 1.47 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.