Samsung BD-C8200, AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, AAC, AMR, LPCM, MP3, WMA, 40 W, 1 W, 3.6 kg, 250 GB
Samsung BD-C8200. Video formats supported: AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, Audio formats supported: AAC, AMR, LPCM, MP3, WMA. Power consumption (typical): 40 W, Power consumption (standby): 1 W. Weight: 3.6 kg. HDD capacity: 250 GB. Package weight: 5.1 kg, Package dimensions (WxDxH): 507 x 381 x 120 mm