Samsung logo

Samsung BD-C6900 DVD/Blu-Ray player

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90565
Info modified on:
16 Apr 2025, 17:11:39
Short summary description Samsung BD-C6900 DVD/Blu-Ray player:

Samsung BD-C6900, 12-bit/148.5MHz, 7.1 channels, 110 dB, 0.003%, 100 dB, 24-bit/192kHz

Long summary description Samsung BD-C6900 DVD/Blu-Ray player:

Samsung BD-C6900. Video D/A Converter (DAC): 12-bit/148.5MHz. Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 110 dB, Total Harmonic Distortion (THD): 0.003%. Video formats supported: AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, Audio formats supported: LPCM, MP3, WMA. Power consumption (typical): 14.6 W, Power consumption (standby): 0.1 W. Weight: 1.8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.