Samsung logo

Samsung BD-C5900 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137296
Info modified on:
14 Mar 2024, 18:00:21
Short summary description Samsung BD-C5900 DVD/Blu-Ray player 3D Black:

Samsung BD-C5900, Full HD, 1080i, 1080p, 576i, 576p, 720p, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, 2.0 channels, 3GP, AVCHD, DIVX, H.264, MKV, MP4, MPEG2, WMV9, AAC, AMR, MP3, WMA

Long summary description Samsung BD-C5900 DVD/Blu-Ray player 3D Black:

Samsung BD-C5900. HD type: Full HD, Supported video modes: 1080i, 1080p, 576i, 576p, 720p. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio, Audio output channels: 2.0 channels. Video formats supported: 3GP, AVCHD, DIVX, H.264, MKV, MP4, MPEG2, WMV9, Audio formats supported: AAC, AMR, MP3, WMA. Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Width: 433 mm, Depth: 205 mm, Height: 43 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.