- - Video formats supported: AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9
- - Audio formats supported: LPCM, MP3, WMA
- - Ethernet LAN
BD-C5500 - Wifi-read, BD-Java, 2xUSB 2.0, Ethernet
Blu-ray Discs support the highest quality HD video available in the industry - Large capacity means no compromise on video quality. Furthermore, a Blu-ray Disc has the same familiar size and look as a DVD.
The following Blu-ray Disc features are disc dependant and will vary.
Appearance and navigation of features will also vary from disc to disc.
Not all discs will have the features described below.
Video highlights
The BD-ROM format supports three highly advanced video codecs, including AVC, VC-1 and MPEG-2. HD video resolutions are also available:
1920 x 1080 High Definition
1280 x 720 High Definition
For High-Definition Playback
To view high-definition contents on a Blu-ray Disc, an HDTV (High Definition Television) is required. Some Blu-ray Discs may require using the product’s HDMI OUT to view high-definition content.
The ability to view high-definition content on Blu-ray Discs may be limited depending on the resolution of your TV.
Interactivity
Certain Blu-ray Discs may contain Animated menus and Trivia games.
User Browsable Slideshows
With Blu-ray Discs, you can browse through various still pictures while the audio remains playing.
Subtitles
Depending on what is contained on the Blu-ray Disc, you may be able to select different font styles, sizes and colours for the subtitles. Subtitles may also be animated, scrolled or faded in and out.
BD-LIVE
You can use a Blu-ray Disc supporting BD-LIVE through network connection to enjoy various contents provided by the disc manufacturer.
Internet@TV
You can download various chargeable or free-ofcharge applications through network connection. Various internet service and contents will be provided, which include news, weather forecast, stock market, games, movies and music.
Samsung BD-C5500, 110 dB, 0.003%, 100 dB, AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, LPCM, MP3, WMA, 1.6 kg
Samsung BD-C5500. Signal-to-Noise Ratio (SNR): 110 dB, Total Harmonic Distortion (THD): 0.003%, Dynamic range (1kHz): 100 dB. Video formats supported: AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, Audio formats supported: LPCM, MP3, WMA. Weight: 1.6 kg. Dimensions (WxDxH): 433 x 205 x 43 mm, Output resolutions: 720x 480, 1280 x 720, 1920 x 1080