Samsung logo

Samsung BD-C5500/XAX DVD/Blu-Ray player

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113168
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-C5500/XAX DVD/Blu-Ray player:

Samsung BD-C5500/XAX, 110 dB, 0.003%, 100 dB, AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, MP3, WMA, 1.6 kg

Long summary description Samsung BD-C5500/XAX DVD/Blu-Ray player:

Samsung BD-C5500/XAX. Signal-to-Noise Ratio (SNR): 110 dB, Total Harmonic Distortion (THD): 0.003%, Dynamic range (1kHz): 100 dB. Video formats supported: AVCHD, H.264, MKV, MP4, MPEG2, VC-1, WMV9, Audio formats supported: MP3, WMA. Weight: 1.6 kg. Dimensions (WxDxH): 433 x 205 x 43 mm, Output resolutions: 720x 480, 1280 x 720, 1920 x 1080

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.