Samsung logo

Samsung B5310 mobile phone 7.11 cm (2.8") 135 g Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79963
Info modified on:
26 Feb 2024, 15:21:29
Short summary description Samsung B5310 mobile phone 7.11 cm (2.8") 135 g Black, White:

Samsung B5310, Slider, Single SIM, 7.11 cm (2.8"), 3.15 MP, 960 mAh, Black, White

Long summary description Samsung B5310 mobile phone 7.11 cm (2.8") 135 g Black, White:

Samsung B5310. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3.15 MP. WAP: 2.0, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 560 h. Weight: 135 g. Product colour: Black, White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.