Samsung logo

Samsung B2230HD computer monitor 55.9 cm (22") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102907
Info modified on:
01 Mar 2024, 13:30:51
Short summary description Samsung B2230HD computer monitor 55.9 cm (22") 1920 x 1080 pixels Black:

Samsung B2230HD, 55.9 cm (22"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung B2230HD computer monitor 55.9 cm (22") 1920 x 1080 pixels Black:

Samsung B2230HD. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.