Samsung logo

Samsung Wasmachine B1245V washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119784
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Samsung Wasmachine B1245V washing machine Front-load 6 kg 1200 RPM White:

Samsung Wasmachine B1245V, Front-load, 6 kg, 1200 RPM, White

Long summary description Samsung Wasmachine B1245V washing machine Front-load 6 kg 1200 RPM White:

Samsung Wasmachine B1245V. Loading type: Front-load. Rated capacity: 6 kg. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 844 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.