Samsung logo

Samsung AV-R720 850 W 7.1 channels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
253506
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung AV-R720 850 W 7.1 channels Black:

Samsung AV-R720, 850 W, 7.1 channels, 1%, 450 mV, 47000 Ω, 80 dB

Long summary description Samsung AV-R720 850 W 7.1 channels Black:

Samsung AV-R720. Power output per channel (20-20KHz@8 Ohm): 850 W, Audio output channels: 7.1 channels, Total Harmonic Distortion (THD): 1%. Speakers connectivity type: Banana connector. Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Analog signal format system: NTSC, PAL. AC input voltage: 230 V, AC input frequency: 50 Hz, Power consumption (standby): 0.9 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.